注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥39.182308
10
¥36.964442
100
¥34.872115
500
¥32.898218
1000
¥31.036058
AGN260S4HZ详情
Panasonic AGN260S4HZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Relay Contact Form
2 Form C (DPDT-NO, NC)
Contact Materials
Silver Alloy (Ag)
Moisture Sensitive
有
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
500
触点形式
DPDT (2 Form C)
线圈电压
4.5 VDC
线圈型
Latching
消耗功率
100 mW
AGN260S4HZ拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works







哦! 它是空的。