注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥41.888135
10
¥39.517109
100
¥37.280293
500
¥35.170085
1000
¥33.179323
AGQ260S1HZ详情
Panasonic AGQ260S1HZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Relay Contact Form
2 Form C (DPDT-NO, NC)
Contact Materials
Silver Alloy (Ag)
Moisture Sensitive
有
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
900
系列
AGQ
触点形式
DPDT (2 Form C)
线圈电压
1.5 VDC
线圈型
Latching
消耗功率
100 mW
AGQ260S1HZ拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works







哦! 它是空的。