Micro Switch Dimensions L x W x H: 12.8 x 6 x 6.5 mm Contact material: AgNi Au Plated Protection rating: IP40 Termination type: PCB Pins Rated voltage: 30 VDC
起订量
1最小包装量--
添加到询价列表
AH146261ATPanasonicMicro Switch Dimensions L x W x H: 12.8 x 6 x 6.5 mm Contact material: AgNi Au Plated Protection rating: IP40 Termination type: PCB Pins Rated voltage: 30 VDC