AH71523609详情
Panasonic AH71523609重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
36
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A36-4S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
2.38 Inches
直径
2.24 Inches
0个相似型号
AH71523609拓展信息








哦! 它是空的。