AIGT8192D详情
Panasonic AIGT8192D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
0.2 - 0.25 mm², flexible/0.2 - 4.0 mm², rigid
Manufacturer part #
AIGT8192D
Fitting type (details)
On top-hat rail to DIN 50 022, 35 mm or screw-mounting with equipment feet ZB4-101-GF1
类型
AIGT8192D
证明书
EN 50 178, IEC/EN 60947, UL, CSA
0个相似型号
AIGT8192D拓展信息








哦! 它是空的。