AMB340219详情
Panasonic AMB340219重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Fujikura, Formerly DDK
Contact Materials
Silver Plated
Manufacturer Part Number
DMS3102A24-5P-F
Shell Style#
Box Mounting Receptacle
Shell Sizes
24
Part Life Cycle Code
Obsolete
Ihs Manufacturer
AROMAT CORP
Risk Rank
5.84
触点性别
Pin
直径
1.37 Inches
长度
1.93 Inches
达到SVHC
unknown
AMB340219拓展信息








哦! 它是空的。