AN5072详情
Panasonic AN5072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Corp
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG34N0600E5XL
Package Description
SIP, SIP9,.1
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PANASONIC CORP
Risk Rank
5.92
Part Package Code
SIP
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
额定电流
600 A
引脚数量
9
AN5072拓展信息








哦! 它是空的。