AN5342FBP详情
Panasonic AN5342FBP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
RH4B-ULCDC24V
Contact Materials
氧化镉银
Manufacturer
IDEC
Mounting
Plug In
Package Description
QFP, QFP44,.5SQ,32
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PANASONIC CORP
Risk Rank
5.82
Part Package Code
QFP
终端
.187 in. Flat Blade
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
44
触点
4PDT
AN5342FBP拓展信息








哦! 它是空的。