AN6332详情
Panasonic AN6332重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
51G-G1
Approvals
,No
Manufacturer
Edwards Signaling
RoHS
无
Mounting
Box, Conduit
Package Description
,
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PANASONIC CORP
Risk Rank
5.83
Reach合规守则
unknown
电压
24 VDC
灯具颜色
Green
灯型
Incandescent
AN6332拓展信息








哦! 它是空的。