AN6887详情
Panasonic AN6887重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
D4PR21T1
Approvals
CE, CSA, ULR
Contact Materials
氧化镉银
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
有
Mounting
Plug In
Package Description
DIP,
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PANASONIC CORP
Part Package Code
DIP
终端
.250 in. Flat Blade
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
16
触点
DPDT
AN6887拓展信息








哦! 它是空的。