AN7658详情
Panasonic AN7658重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
108I-RGA-G1
Approvals
UL
Manufacturer
Edwards Signaling
RoHS
无
Mounting
Pipe, Surface
电压
24 VDC
灯具颜色
Amber, Green, Red
灯型
LED
知识产权评级
IP65
0个相似型号
AN7658拓展信息
AN7658详情
Panasonic AN7658重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
108I-RGA-G1
Approvals
UL
Manufacturer
Edwards Signaling
RoHS
无
Mounting
Pipe, Surface
电压
24 VDC
灯具颜色
Amber, Green, Red
灯型
LED
知识产权评级
IP65
AN7658拓展信息