ANR1115详情
Panasonic ANR1115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
24 VAC, 24 VDC
Manufacturer Part Number
MV160LAAR021U0
Approvals
CE;UL;cUL
Manufacturer
Cal Controls
RoHS
无
输出的数量
3
输出类型
Relay, Solid State AC
输入类型
Milliamps AC, Milliamps DC, Millivolts DC, RTD, Thermocouple, Volts DC
显示类型
LED
0个相似型号
ANR1115拓展信息








哦! 它是空的。