AQ1详情
Panasonic AQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS35R2048H29F
Approvals
CE
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Dynapar
RoHS
有
操作温度
-40 to 85 Degrees C
终端
13 in Cable with 10 Pin Connector
输出电压
5~15 VDC
输出类型
Differential
输入电压
5~15 VDC
轴承
有
知识产权评级
IP67
AQ1拓展信息








哦! 它是空的。