AQ81133详情
Panasonic AQ81133重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Autonics
Approvals
CE;cULus
Manufacturer Part Number
SFDL-M5C-CG1/2K
连接类型
4 Pin M12 Connector
工作电压
120 VAC;125 VDC
知识产权评级
IP67
0个相似型号
AQ81133拓展信息
AQ81133详情
Panasonic AQ81133重要参数规格及、参数值,及相似型号如下:
Manufacturer
Autonics
Approvals
CE;cULus
Manufacturer Part Number
SFDL-M5C-CG1/2K
连接类型
4 Pin M12 Connector
工作电压
120 VAC;125 VDC
知识产权评级
IP67
AQ81133拓展信息