AQV212J详情
Panasonic AQV212J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Industrial
Package Type
PDIP
Output Device
MOSFET
Operating Temp Range
-40C to 85C
Output Voltage (Max)
60(V)
Circuit Arrangement
1 Form A
Rad Hardened
无
Mounting
通孔
Package
Bulk
厂商
Panasonic
Product Status
活跃
包装
Rail/Tube
系列
*
引脚数量
6
输出类型
AC/DC
输出电流
550(mA)
输入类型
DC
输入电流
50(mA)
隔离电压
1500(V)
输入电压
1.5(V)
AQV212J拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works








哦! 它是空的。