注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥43.027832
10
¥40.592294
100
¥38.294617
500
¥36.126995
1000
¥34.082071
AQV252GJ详情
Panasonic AQV252GJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Industrial
Package Type
PDIP
Output Device
MOSFET
Operating Temp Range
-40C to 85C
Output Voltage (Max)
60(V)
Circuit Arrangement
1 Form A
Rad Hardened
无
Mounting
通孔
包装
Rail/Tube
引脚数量
6
输出类型
AC/DC
输出电流
5000(mA)
输入类型
DC
输入电流
50(mA)
隔离电压
1500(V)
输入电压
1.5(V)
AQV252GJ拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works







哦! 它是空的。