AQY212SD09详情
Panasonic AQY212SD09重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOP-4
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
Panasonic
Brand
松下工业设备
Tradename
PhotoMOS
系列
AQW-S
包装
Reel
子类别
Relays
终端样式
SMD/SMT
输出类型
MOSFET
产品类别
SSR - Solid State Relays
产品
固态继电器
产品类别
Solid State Relays - PCB Mount
宽度
4.3 mm
高度
2 mm
长度
4.4 mm
AQY212SD09拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works








哦! 它是空的。