AQY282ST详情
Panasonic AQY282ST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH550-PDR-02A7-6+B058+K452
Manufacturer
ABB
Operating Temperature Classification
Industrial
Package Type
SOP
Output Device
SSR
Operating Temp Range
-40C to 85C
Output Voltage (Max)
60(V)
Circuit Arrangement
1 FORM A/2 FORM A
Rad Hardened
无
Mounting
表面贴装
引脚数量
4
输出类型
AC/DC
输出电流
500(mA)
输入电流
50(mA)
隔离电压
1500(V)
AQY282ST拓展信息








哦! 它是空的。