AQZ207J详情
Panasonic AQZ207J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Industrial
Package Type
SIL
Output Device
MOSFET
Operating Temp Range
-40C to 85C
Output Voltage (Max)
200(V)
Circuit Arrangement
1 Form A
Rad Hardened
无
Mounting
通孔
引脚数量
4
输出类型
AC/DC
输出电流
1000(mA)
输入类型
DC
输入电流
50(mA)
隔离电压
2500(V)
输入电压
1.5(V)
AQZ207J拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works








哦! 它是空的。