ARD3004HQJ详情
Panasonic ARD3004HQJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
e9014S
Manufacturer
Bell & Gossett
Contact Materials
Gold
RoHS
Compliant
温度范围
-10~250 Degrees F
转速/转速
1725 RPM
相位
1
辐射硬化
无
0个相似型号
ARD3004HQJ拓展信息
ARD3004HQJ详情
Panasonic ARD3004HQJ重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
e9014S
Manufacturer
Bell & Gossett
Contact Materials
Gold
RoHS
Compliant
温度范围
-10~250 Degrees F
转速/转速
1725 RPM
相位
1
辐射硬化
无
ARD3004HQJ拓展信息