AV462461J详情
Panasonic AV462461J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Board connection left
Switching current (max.)
0.5A
Operation type
Steel lever (straight)
Min. temperature
-25°C
Content
1pc(s)
Max. temperature
+80°C
Switch position
1 x On/(On)
类型
AV462461J
功能
momentary
耐用性
3 x 10<sup>5 </sup>Switch cycles
0个相似型号
AV462461J拓展信息








哦! 它是空的。