AXE622124A
AXE622124A

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Panasonic AXE622124A

  • 收藏
  • 对比

型号

AXE622124A

品牌

Panasonic

utmel 编号

1850-AXE622124A

商品类别

矩形连接器 - 阵列,边缘型,夹层式(板对板)

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

CONN HEADER 22POS SMD GOLD

起订量

1最小包装量--

添加到询价列表
AXE622124A
AXE622124A Panasonic CONN HEADER 22POS SMD GOLD

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

AXE622124A详情

Panasonic AXE622124A重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -40 - 80

  • Material core insulation

    Polyvinyl chloride (PVC)

  • Conductor surface

    Bare

  • Colour outer sheath

    Grey

  • Permitted cable outer temperature during assembling/handling

    -5 - 70

  • Outer diameter approx.

    12.7

  • Halogen free according to IEC 60754-2

  • Core identification

    Colour

  • Nominal cross section conductor

    1.5

  • Nominal voltage U0

    300

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, stationary application/permanent installation

    50.8

  • Low smoke according to IEC 61034-2

  • Nominal voltage U

    500

  • Material outer sheath

    Polyvinyl chloride (PVC)

  • Conductor category

    Class 5 = flexible

  • Package

    Tape & Reel (TR)

  • Base Product Number

    AXE622

  • 厂商

    松下电器制作所

  • Product Status

    Obsolete

  • 系列

    -

0个相似型号

AXE622124A拓展信息

AXF482700
AXF482700

Panasonic Electric Works

AXG106144
AXG106144

Panasonic Electric Works

AXF382700
AXF382700

Panasonic Electric Works

AXF6A4012
AXF6A4012

Panasonic Electric Works

AXE550127
AXE550127

Panasonic Electric Works

AXG210144
AXG210144

Panasonic Electric Works

AXE534127
AXE534127

Panasonic Electric Works

AXG110144
AXG110144

Panasonic Electric Works

AXE516127
AXE516127

Panasonic Electric Works

AXF463500
AXF463500

Panasonic Electric Works

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z