AXE880124详情
Panasonic AXE880124重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Thomas & Betts
Factory Pack QuantityFactory Pack Quantity
5000
Brand
松下工业设备
Contact Finish Mating
镍镀金
Rohs Code
有
Manufacturer Part Number
AXE880124
Contact Materials
铜合金
Part Life Cycle Code
活跃
Ihs Manufacturer
PANASONIC CORP
Risk Rank
5.76
系列
A35S
包装
Reel
ECCN 代码
EAR99
连接器类型
FFC/FPC CONNECTOR
颜色
Gray
HTS代码
8536.69.40.51
子类别
Board to Board & Mezzanine Connectors
Reach合规守则
compliant
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
长度
12
长度(毫米)
305 mm
AXE880124拓展信息








哦! 它是空的。