AXF6G4612A详情
Panasonic AXF6G4612A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
98.8
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
0.75
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
22.4
Permitted cable outer temperature during assembling/handling
-5 - 70
Colour outer sheath
Grey
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
Package
Strip
Base Product Number
AXF6G4
厂商
松下电器制作所
Product Status
Obsolete
系列
-
AXF6G4612A拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works








哦! 它是空的。