AXK8L10127详情
Panasonic AXK8L10127重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Cable Diameter (mm)
11 mm
Minimum Cable Diameter (mm)
11 mm
Angle
Straight
Manufacturer Part Number
4248720
Cable Style
Round
Manufacturer
Altech
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
知识产权评级
IP68
0个相似型号
AXK8L10127拓展信息








哦! 它是空的。