AZ7809T详情
Panasonic AZ7809T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Bronze
RoHS
Non-Compliant
Package Description
,
Rohs Code
无
Manufacturer Part Number
AZ7809T
Manufacturer
Diodes-BCD
Part Life Cycle Code
Obsolete
Ihs Manufacturer
BCD SEMICONDUCTOR MANUFACTURING LTD
Risk Rank
5.92
终端
Crimp
Reach合规守则
unknown
绝缘直径
-1.37 mm
AZ7809T拓展信息








哦! 它是空的。