C1405详情
Panasonic C1405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
2
0个相似型号
C1405拓展信息
ES-2D01-W503
Panasonic
WER9605Y136
Panasonic
WES9032Y1361
Panasonic
C181A
Panasonic
KX-TGQ200GB
Panasonic
E472
Panasonic
E505
Panasonic
E647
Panasonic
E816
Panasonic
DMW-BCM13E
Panasonic








哦! 它是空的。