C653详情
Panasonic C653重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA)
Approved according to DIN EN 61386-23
有
Approved according to UR
有
Nominal diameter
18.5
Material quality
Polyamide 6
Approved according to CSA
有
Degree of protection (IP)
IP68
Oil resistant
有
Flame accelerating
无
Bending radius, static
40
Bending strength
Flexible
Lengthwise slotted
无
防紫外线
无
C653拓展信息








哦! 它是空的。