CB1-12VDC详情
Panasonic CB1-12VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
HB
Overvoltage category
III
Degree of protection (IP), mounted
IP67
Pollution degree
3
Locking mechanism
压盖螺母
Material of contact surface
Other
Thread size M
10000
Material housing
Plastic
Rated current In
2
Ambient temperature
-25 - 80
Type of electric connection
Screw connection
CB1-12VDC拓展信息








哦! 它是空的。