CEA-0详情
Panasonic CEA-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
500
Min. permitted bending radius, moving application/free movement
0
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
6
Core identification
Numbers
Screen over stranding element
None
Specification material outer sheath
Other
Permitted cable outer temperature during assembling/handling
-15 - 70
CEA-0拓展信息








哦! 它是空的。