CK511详情
Panasonic CK511重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
20
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
9 - 16
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
24
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
CK511拓展信息








哦! 它是空的。