DNFR14-250FIB-C详情
Panasonic DNFR14-250FIB-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DNFR14-250FIB-C
Manufacturer
Panduit Corp
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PANDUIT CORP
Risk Rank
8.19
Manufacturer Series
D
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
14 AWG
端子和接线板类型
PUSH-ON TERMINAL
终端性别
FEMALE
DNFR14-250FIB-C拓展信息








哦! 它是空的。