ECE-A1VGE101详情
Panasonic ECE-A1VGE101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子形状
WIRE
越来越多的功能
通孔安装
介电材料
ALUMINUM (WET)
终端数量
2
Operating Temperature-Min
-55
Operating Temperature-Max
105
Package Shape
圆柱形封装
Manufacturer Series
NHE
JESD-609代码
e3
端子表面处理
哑光锡
电容量
100uF
电容式
铝电解电容器
极性
POLARIZED
泄漏电流
0.035
纹波电流
160
三角形
0.12
正容差
20
负公差
20
ECE-A1VGE101拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。