ECE-S2AP822FA详情
Panasonic ECE-S2AP822FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Snap in
包装/外壳
Aluminum
Operating Temperature (Max)
105°C
Operating Temperature (Min)
-40°C
Voltage - Rated (DC)
100V
包装
Bulk
电容量
8.2mF
RoHS状态
Non-RoHS Compliant
ECE-S2AP822FA拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。