ECP-U01105MA5详情
Panasonic ECP-U01105MA5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Metal
容差
20%
终端
SMD/SMT
电容量
1μF
电压 - 额定直流
10V
RoHS状态
符合RoHS标准
0个相似型号
ECP-U01105MA5拓展信息
ECH-U1H103GX5
Panasonic Electronic Components
ECP-U1C474MA5
Panasonic Electronic Components
ECH-U1C393JX5
Panasonic Electronic Components
ECQ-U2A224ML
Panasonic Electronic Components
ECH-U1H104GX9
Panasonic Electronic Components
ECH-U1H332JX5
Panasonic Electronic Components
ECW-U1C224JC9
Panasonic Electronic Components
ECH-U1C102JX5
Panasonic Electronic Components
ECH-U1H471JX5
Panasonic Electronic Components
ECW-U4103V17
Panasonic Electronic Components








哦! 它是空的。