Temperature Max:105°C; Operating Temperature Min:-40°C; Ripple Current Temperature:105°C; Terminal Type:M5 Stud; Tolerance :20%; Tolerance -:20%; Voltage Rating VDC:63V
起订量
1最小包装量--
添加到询价列表
EEGBA1J153CHMPanasonicTemperature Max:105°C; Operating Temperature Min:-40°C; Ripple Current Temperature:105°C; Terminal Type:M5 Stud; Tolerance :20%; Tolerance -:20%; Voltage Rating VDC:63V