EETUQ2W271LC详情
Panasonic EETUQ2W271LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Snap in
包装/外壳
Aluminum
Operating Temperature (Max)
85°C
Operating Temperature (Min)
-25°C
Voltage - Rated (DC)
450V
RoHS状态
符合RoHS标准
EETUQ2W271LC拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。