注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.721111
10
¥2.567083
100
¥2.421776
500
¥2.2847
1000
¥2.155374
EEU-TC2V4R7B详情
Panasonic EEU-TC2V4R7B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Radial
Voltage - Rated (DC)
350V
包装
Bulk
容差
20%
终端
Radial
电容量
4.7μF
RoHS状态
符合RoHS标准
EEU-TC2V4R7B拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。