ENW-49802A1JF详情
Panasonic ENW-49802A1JF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Data Rate
65 Mbps
Protocol - WiFi - 802.11
WiFi
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
Panasonic
Brand
Panasonic
RoHS
Details
Usage Level
Commercial grade
操作温度
0 to 70 °C
子类别
Wireless & RF Modules
引脚数量
34
产品类别
WiFi模块
筛选水平
Commercial
调制技术
DSSS/CCK/OFDM
产品类别
WiFi Modules - 802.11
ENW-49802A1JF拓展信息
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。