注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.619329
10
¥2.471063
100
¥2.331194
500
¥2.199238
1000
¥2.074753
ERJ-1GGF1003C详情
Panasonic ERJ-1GGF1003C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Case Code - in
0201
Case Code - mm
0603
Qualification
AEC-Q200
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
15000
Unit Weight
0.000006 oz
包装
Reel
容差
1 %
应用
汽车级
特征
-
ERJ-1GGF1003C拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。