注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.63042
500
¥0.463546
1000
¥0.386283
2000
¥0.35439
5000
¥0.331205
10000
¥0.308098
15000
¥0.297971
50000
¥0.292989
ERJ-1GMF1R00C详情
Panasonic ERJ-1GMF1R00C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
容差
1%
电阻
1Ohm
箱码(公制)
0603
箱码(英制)
0201
RoHS状态
符合RoHS标准
ERJ-1GMF1R00C拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。