注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.62822
500
¥0.461925
1000
¥0.384937
2000
¥0.353152
5000
¥0.330053
10000
¥0.307026
15000
¥0.296929
50000
¥0.291963
ERJ-1GMF2R00C详情
Panasonic ERJ-1GMF2R00C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
容差
1%
电阻
2Ohm
箱码(公制)
0603
箱码(英制)
0201
RoHS状态
符合RoHS标准
ERJ-1GMF2R00C拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。