注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.193013
500
¥0.14192
1000
¥0.118266
2000
¥0.108499
5000
¥0.101402
10000
¥0.094329
15000
¥0.091228
50000
¥0.0897
ERJ-1GMF3R24C详情
Panasonic ERJ-1GMF3R24C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0201
容差
1%
电阻
3.24Ohm
箱码(公制)
0603
箱码(英制)
0201
RoHS状态
符合RoHS标准
ERJ-1GMF3R24C拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。