注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.193397
500
¥0.142203
1000
¥0.118501
2000
¥0.108717
5000
¥0.101605
10000
¥0.094517
15000
¥0.091408
50000
¥0.08988
ERJ-1GMF4R99C详情
Panasonic ERJ-1GMF4R99C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0201
容差
1%
电阻
4.99Ohm
箱码(公制)
0603
箱码(英制)
0201
RoHS状态
符合RoHS标准
ERJ-1GMF4R99C拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。