ERJ-3EKF2002B详情
Panasonic ERJ-3EKF2002B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Case Code - in
0603
Case Code - mm
1608
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
5000
Unit Weight
0.000071 oz
容差
1 %
ERJ-3EKF2002B拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。