ERJ3GSJ304V详情
Panasonic ERJ3GSJ304V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
13
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Voltage type for actuating
AC
Rated control supply voltage at DC
21.6 - 26.4
RoHS
Non-Compliant
组成
厚膜
0个相似型号
ERJ3GSJ304V拓展信息








哦! 它是空的。