ERJPM8F1004V详情
Panasonic ERJPM8F1004V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
1206 (3216M)
Manufacturer Part Number
FXCS-2B4-U
Approvals
UL;CSA
Manufacturer
Hubbell
Illuminated
无
容差
±1%
电阻
1MΩ
技术
厚膜
触点配置
2NO;2NC
外壳类型
Dead End
ERJPM8F1004V拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。