ERJ-U01D4532C详情
Panasonic ERJ-U01D4532C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
包装/外壳
Molded
包装
Tape & Reel
容差
0.5%
电阻
45.3kOhm
最高工作温度
125°C
最小工作温度
-55°C
组成
厚膜
辐射硬化
无
RoHS状态
Non-RoHS Compliant
ERJ-U01D4532C拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。