ERT-J0EG103HA/BKN详情
Panasonic ERT-J0EG103HA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
SATA II/III
Memory Types
3D NAND TLC
Usage Level
Commercial grade
操作温度
0 to 70 °C
界面
SATA II/III
内存大小
480 GB
筛选水平
Commercial
外形尺寸
2.5
ERT-J0EG103HA/BKN拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。