注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.403908
500
¥0.296992
1000
¥0.247489
2000
¥0.227053
5000
¥0.212202
10000
¥0.1974
15000
¥0.190905
50000
¥0.187718
EXB-24N220JX详情
Panasonic EXB-24N220JX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0404
电阻
2Ohm
电压 - 额定直流
50V
RoHS状态
符合RoHS标准
EXB-24N220JX拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。